Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.02
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
2,887
in stock
|
Buy Now | |
element14
from US$3.45
|
2,887
in stock
|
Buy Now | |
Farnell
from US$3.67
|
2,887
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
992
in stock
|
Buy Now | |
RS Americas
from US$3.51
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
76
in stock
|
Buy Now | |
Carlton-Bates
from US$5.75
|
3
in stock
|
Buy Now | |
Relay Specialties
from US$3.54
|
-
|
Buy Now |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.4 |
Average Bulb Life | 2000h |
Product Range | - |
Lead Style | Bayonet |
Lens Style | Tubular T-3 1/4 0.406" |
Lamp, Incandescent, Mini Bayonet, | Newark Electronics |
LAMP, INCANDESCENT, MINI BAYONET, | element14 |
Lamp, Miniature | Carlton-Bates |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket | Transfer Multisort Elektronik |
RJ45 Jacks -8/8 Position Single Port Board Lock Modular Jack | Future Electronics |
Status: | Unknown |
---|---|
Series: | SB 175 Series |
RoHS: | Compliant |
Product Range | SB 175 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | Anderson SB175 Series Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 949?
Additional datasheets, footprints and schematics for 949 are listed on our Part Details page. You can also find images and similar parts to 949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 949 fall under?
The 949 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 949 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 949 you can contact the distributor directly for product support, shipping queries etc.
Is the 949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 949 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 949 often in real-time on the comparison pages.
What if I can't find stock of 949?
You can fill out our help required form which you can use to request a quote for 949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.