Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Ring Tongue, 1/4", 8Awg, Red | Newark Electronics |
Terminal, ring tongue, nylon insulated brazed seam, 8 AWG, 14-14S-WN | 3M 94754 | RS Americas |
Where can I find additional details, specifications and documents for a 94754?
Additional datasheets, footprints and schematics for 94754 are listed on our Part Details page. You can also find images and similar parts to 94754 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94754 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94754 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94754 fall under?
The 94754 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 94754 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94754 you can contact the distributor directly for product support, shipping queries etc.
Is the 94754 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94754 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 94754.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94754 often in real-time on the comparison pages.
What if I can't find stock of 94754?
You can fill out our help required form which you can use to request a quote for 94754 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.