Status: | Unknown |
---|---|
Series: | Highland Series |
RoHS: | Compliant |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 10AWG |
Product Range | Highland Series |
Insulator Colour | Yellow |
Connector Type | Ring Tongue |
RoHS Compliant | Yes |
Terminal, Ring Tongue, #8, Crimp, Yellow, 12-10Awg | Newark Electronics |
Terminal, Ring Tongue, Nylon Insulated with Insulation Grip 12-10AWG, 13-8-NB | 3M 94752 | RS Americas |
Where can I find additional details, specifications and documents for a 94752?
Additional datasheets, footprints and schematics for 94752 are listed on our Part Details page. You can also find images and similar parts to 94752 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94752 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94752 fall under?
The 94752 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 94752 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94752 you can contact the distributor directly for product support, shipping queries etc.
Is the 94752 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94752 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 94752.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94752 often in real-time on the comparison pages.
What if I can't find stock of 94752?
You can fill out our help required form which you can use to request a quote for 94752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.