Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | - |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Internal Depth - Metric | 26.7cm |
Internal Height - Metric | 58.4cm |
Internal Width - Metric | 30.5cm |
Type | Tool Box |
Waterproof Toolbox, 23" | Newark Electronics |
WATERPROOF TOOLBOX, 23" | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Terminal, Ring Tongue, Vinyl Insulated Butted Seam 12-10 AWG, 13-56S-P | 3M 94749 | RS Americas |
Where can I find additional details, specifications and documents for a 94-749?
Additional datasheets, footprints and schematics for 94-749 are listed on our Part Details page. You can also find images and similar parts to 94-749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94-749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94-749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94-749 fall under?
The 94-749 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 94-749 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94-749 you can contact the distributor directly for product support, shipping queries etc.
Is the 94-749 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94-749 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 94-749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94-749 often in real-time on the comparison pages.
What if I can't find stock of 94-749?
You can fill out our help required form which you can use to request a quote for 94-749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.