Status: | Unknown |
---|---|
Series: | LOCTITE 9464 |
RoHS: | Unknown |
Prices starting from US$28.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.76
|
86
in stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Black / White |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Cartridge |
Volume | 50ml |
Weight | - |
Product Range | LOCTITE 9464 |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
LOCTITE 9464, 50ML | Farnell |
Where can I find additional details, specifications and documents for a 9464 50ML?
Additional datasheets, footprints and schematics for 9464 50ML are listed on our Part Details page. You can also find images and similar parts to 9464 50ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9464 50ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9464 50ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9464 50ML fall under?
The 9464 50ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 9464 50ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9464 50ML you can contact the distributor directly for product support, shipping queries etc.
Is the 9464 50ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9464 50ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 9464 50ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9464 50ML often in real-time on the comparison pages.
What if I can't find stock of 9464 50ML?
You can fill out our help required form which you can use to request a quote for 9464 50ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.