9463 J221000 Cable by Belden Solutions

TWINAXIAL CABLE 20AWG 78 OHM 1000FT BLUE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,511.31

Distributor Stock
Logo for RS
RS
from US$1,511.31
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2,706.99
3
in stock
Buy Now
Logo for element14
element14
from US$3,062.04
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$2,898.46
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3,043.26
2
in stock
Buy Now

Specifications

Wire Gauge 20AWG
Conductor Area CSA -
Impedance 78ohm
Jacket Color Blue
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 7 x 28AWG

Alternative Descriptions

9463 Twinax blue hose cable 305m | RS
Twinaxial Cable, 20Awg, 78 Ohm, 1000Ft, Blue | Newark Electronics
TWINAXIAL CABLE, 20AWG, 78 OHM, 1000FT, BLUE | element14
Multiconductor Cable, 1Pr/20AWG, 7x28, TC, Foil&Braid, Blue PVC | Belden 9463 J221000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9463 J221000?

Additional datasheets, footprints and schematics for 9463 J221000 are listed on our Part Details page. You can also find images and similar parts to 9463 J221000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9463 J221000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9463 J221000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9463 J221000 fall under?

The 9463 J221000 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 9463 J221000 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9463 J221000 you can contact the distributor directly for product support, shipping queries etc.

Is the 9463 J221000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9463 J221000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 9463 J221000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9463 J221000 often in real-time on the comparison pages.

What if I can't find stock of 9463 J221000?

You can fill out our help required form which you can use to request a quote for 9463 J221000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay