Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Attenuation | 4dB |
---|---|
Wavelength Typ | 1550nm |
RoHS Compliant | Yes |
Fiber Optics, Attenuators | Newark Electronics |
Where can I find additional details, specifications and documents for a 945-46200-51001?
Additional datasheets, footprints and schematics for 945-46200-51001 are listed on our Part Details page. You can also find images and similar parts to 945-46200-51001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 945-46200-51001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 945-46200-51001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 945-46200-51001 fall under?
The 945-46200-51001 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Attenuators.
Can I view similar or alternative parts?
You can view similar parts to 945-46200-51001 when available in the Fiber Optic Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 945-46200-51001 you can contact the distributor directly for product support, shipping queries etc.
Is the 945-46200-51001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 945-46200-51001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 945-46200-51001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 945-46200-51001 often in real-time on the comparison pages.
What if I can't find stock of 945-46200-51001?
You can fill out our help required form which you can use to request a quote for 945-46200-51001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.