9452 Fasteners & Fixings by Keystone Electronics

SCREW, BINDER, NYLON, 10-32, 25.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.72
99
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.72
33
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.53
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.11
-
Buy Now
Logo for Sager
Sager
from US$0.06
-
Buy Now
Logo for TestEquity
TestEquity
from US$210.17
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Thread Size - Imperial 10-32
Screw Length 25.4mm
Fastener Material Nylon 6.6 (Polyamide 6.6)
Screw Head Style Binder Head Slotted
RoHS Compliant Yes

Alternative Descriptions

Screw, Binder, Nylon, 10-32, 25.4Mm | Newark Electronics
Screw, Machine | Carlton-Bates
Screws & Fasteners 1 10-32 NYLON BIND | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9452?

Additional datasheets, footprints and schematics for 9452 are listed on our Part Details page. You can also find images and similar parts to 9452 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9452 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9452 fall under?

The 9452 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.

Can I view similar or alternative parts?

You can view similar parts to 9452 when available in the Plastic Screws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9452 you can contact the distributor directly for product support, shipping queries etc.

Is the 9452 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9452 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 9452.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9452 often in real-time on the comparison pages.

What if I can't find stock of 9452?

You can fill out our help required form which you can use to request a quote for 9452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay