Status: | Unknown |
---|---|
Series: | 94512 Series |
RoHS: | Unknown |
Product Range | 94512 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 1mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
HRT receptacle terminal, 24-18 AWG | RS |
FEMALE QUICK DISCONN, 6.35MM, 24-18AWG | Farnell |
Hrt Fem Term Brass Unpl 05-1.0 |Molex 94512-0100 | Newark Electronics |
Quick Disconnect Terminal 18AWG F Reel | Avnet America |
Where can I find additional details, specifications and documents for a 94512-0100?
Additional datasheets, footprints and schematics for 94512-0100 are listed on our Part Details page. You can also find images and similar parts to 94512-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94512-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94512-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94512-0100 fall under?
The 94512-0100 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 94512-0100 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94512-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 94512-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94512-0100 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 94512-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94512-0100 often in real-time on the comparison pages.
What if I can't find stock of 94512-0100?
You can fill out our help required form which you can use to request a quote for 94512-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.