Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 30AWG |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 3.43mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Foil Shield |
Core - Core Capacitance | 111pF/m |
Current Rating | 2.9A |
Drain Wire Type | Integral |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Thickness | 0.51mm |
Multipair Shielded Cable, 1, 22 Awg, 7 X 30Awg Rohs Compliant: Yes |Belden 9451 | Newark Electronics |
SHLD CABLE, 1PAIR, 22AWG, GREY, PER M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 10-32 |
---|---|
Screw Length | 19.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Binder Head Slotted |
RoHS Compliant | Yes |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 3/4 10-32 NYLON BND | Sager |
Where can I find additional details, specifications and documents for a 9451?
Additional datasheets, footprints and schematics for 9451 are listed on our Part Details page. You can also find images and similar parts to 9451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9451 fall under?
The 9451 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9451 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9451 you can contact the distributor directly for product support, shipping queries etc.
Is the 9451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9451 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 9451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9451 often in real-time on the comparison pages.
What if I can't find stock of 9451?
You can fill out our help required form which you can use to request a quote for 9451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.