Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BAH-024020018,
3-1199688-0 |
No distributors results available
Conductor Material | Copper, Aluminum-Copper, Aluminum |
---|---|
Blocked | Yes |
Number of Contact Bolts | 2 |
Conductor Range | 50 – 120mm² |
Inside Diameter | 17mm |
Bolt Head Size (Across Flats) | 16mm |
Palm Hole Diameter | 13 |
Conductor Cross-Section | 50 – 120mm² |
Voltage Class | ≤ 1kV |
Application Type | Termination |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | Yes |
Indoor Use | Yes |
Conductor Gauge Type | Metric |
Product Availability | ANZPAC, China, ASIA, EMEA |
Underground Network Component Type | Terminal Lug |
Technology | Shear Bolt |
Material | Brass |
Where can I find additional details, specifications and documents for a 944892-000?
Additional datasheets, footprints and schematics for 944892-000 are listed on our Part Details page. You can also find images and similar parts to 944892-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 944892-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 944892-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 944892-000 fall under?
The 944892-000 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 944892-000 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 944892-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 944892-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 944892-000 have stock available?
There is no stock from authorised distributors for 944892-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 944892-000 often in real-time on the comparison pages.
What if I can't find stock of 944892-000?
You can fill out our help required form which you can use to request a quote for 944892-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.