9445 Cable, Wire & Assemblies by Belden Solutions

MULTI CONDUCTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.10
-
Buy Now
Logo for Sager
Sager
from US$0.05
-
Buy Now

9445 Fasteners & Fixings by Keystone Electronics

SCREW, BINDER, NYLON, 8-32, 12.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thread Size - Imperial 8-32
Screw Length 12.7mm
Fastener Material Nylon 6.6 (Polyamide 6.6)
Screw Head Style Binder Head Slotted
RoHS Compliant Yes

Alternative Descriptions

Screw, Binder, Nylon, 8-32, 12.7Mm | Newark Electronics
Screw | RS Americas
Screw, Machine | Carlton-Bates
Screws & Fasteners 1/2 8-32 NYLON BIND | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9445?

Additional datasheets, footprints and schematics for 9445 are listed on our Part Details page. You can also find images and similar parts to 9445 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9445 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9445 fall under?

The 9445 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 9445 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9445 you can contact the distributor directly for product support, shipping queries etc.

Is the 9445 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9445 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 9445.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9445 often in real-time on the comparison pages.

What if I can't find stock of 9445?

You can fill out our help required form which you can use to request a quote for 9445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay