944-130-5110 Fiber Optic Attenuators & Connectors by Amphenol

FIBER OPTICS, ATTENUATORS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$102.00

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$129.33
48
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$102.00
48
in stock
Buy Now
Logo for Farnell
Farnell
from US$242.18
-
Buy Now

Specifications

Attenuation 10dB
Fibre Optic Connector Type FC
Fibre Optic Polish Type Ultra
Wavelength Typ 1550nm
RoHS Compliant Yes

Alternative Descriptions

Fiber Optic Conn ATTENUATOR FC/UPC 10dB PLUG | Rapid Electronics
Fiber Optics, Attenuators | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 944-130-5110?

Additional datasheets, footprints and schematics for 944-130-5110 are listed on our Part Details page. You can also find images and similar parts to 944-130-5110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 944-130-5110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 944-130-5110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 944-130-5110 fall under?

The 944-130-5110 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Attenuators.

Can I view similar or alternative parts?

You can view similar parts to 944-130-5110 when available in the Fiber Optic Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 944-130-5110 you can contact the distributor directly for product support, shipping queries etc.

Is the 944-130-5110 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 944-130-5110 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 944-130-5110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 944-130-5110 often in real-time on the comparison pages.

What if I can't find stock of 944-130-5110?

You can fill out our help required form which you can use to request a quote for 944-130-5110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay