Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.30
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
SS-37200-009 | Heilind Electronics |
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP | element14 |
943-Sp-370808Sm2-A278 |Stewart Connector 943-SP-370808SM2-A278 | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a 943-SP-370808SM2-A278?
Additional datasheets, footprints and schematics for 943-SP-370808SM2-A278 are listed on our Part Details page. You can also find images and similar parts to 943-SP-370808SM2-A278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 943-SP-370808SM2-A278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 943-SP-370808SM2-A278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 943-SP-370808SM2-A278 fall under?
The 943-SP-370808SM2-A278 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 943-SP-370808SM2-A278 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 943-SP-370808SM2-A278 you can contact the distributor directly for product support, shipping queries etc.
Is the 943-SP-370808SM2-A278 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 943-SP-370808SM2-A278 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 943-SP-370808SM2-A278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 943-SP-370808SM2-A278 often in real-time on the comparison pages.
What if I can't find stock of 943-SP-370808SM2-A278?
You can fill out our help required form which you can use to request a quote for 943-SP-370808SM2-A278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.