Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Connector, Rj45, Plug, 8P8C, Crimp | Newark Electronics |
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP | element14 |
Modular Connectors / Ethernet Connectors 8P 8C Mod Plug Position Shielded | Sager |
Where can I find additional details, specifications and documents for a 943-SP-370808SM2-A233?
Additional datasheets, footprints and schematics for 943-SP-370808SM2-A233 are listed on our Part Details page. You can also find images and similar parts to 943-SP-370808SM2-A233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 943-SP-370808SM2-A233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 943-SP-370808SM2-A233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 943-SP-370808SM2-A233 fall under?
The 943-SP-370808SM2-A233 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to 943-SP-370808SM2-A233 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 943-SP-370808SM2-A233 you can contact the distributor directly for product support, shipping queries etc.
Is the 943-SP-370808SM2-A233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 943-SP-370808SM2-A233 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 943-SP-370808SM2-A233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 943-SP-370808SM2-A233 often in real-time on the comparison pages.
What if I can't find stock of 943-SP-370808SM2-A233?
You can fill out our help required form which you can use to request a quote for 943-SP-370808SM2-A233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.