Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 25.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Binder Head Slotted |
RoHS Compliant | Yes |
Screw, Binder, Nylon, 6-32, 25.4Mm | Newark Electronics |
Screw, Bnding Head, Slotted, 6-32 Thread, 1.00 Length, .282 OD, Nylon 6/6 | Keystone Electronics 9439 | RS Americas |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1 6-32 NYLON BIND | Sager |
Where can I find additional details, specifications and documents for a 943-9?
Additional datasheets, footprints and schematics for 943-9 are listed on our Part Details page. You can also find images and similar parts to 943-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 943-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 943-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 943-9 fall under?
The 943-9 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 943-9 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 943-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 943-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 943-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 943-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 943-9 often in real-time on the comparison pages.
What if I can't find stock of 943-9?
You can fill out our help required form which you can use to request a quote for 943-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.