Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 12.7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Binder Head Slotted |
RoHS Compliant | Yes |
6-32 Thread 0.5 inch Length Nylon Binding Head Slotted Machine Screw | Future Electronics |
Screw | RS Americas |
Screw, Binder, Nylon, 6-32, 12.7Mm | Newark Electronics |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1/2 6-32 NYLON BND | Sager |
Where can I find additional details, specifications and documents for a 9436?
Additional datasheets, footprints and schematics for 9436 are listed on our Part Details page. You can also find images and similar parts to 9436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9436 fall under?
The 9436 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.
Can I view similar or alternative parts?
You can view similar parts to 9436 when available in the Plastic Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9436 you can contact the distributor directly for product support, shipping queries etc.
Is the 9436 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9436 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 9436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9436 often in real-time on the comparison pages.
What if I can't find stock of 9436?
You can fill out our help required form which you can use to request a quote for 9436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.