Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 4-40 |
---|---|
Screw Length | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Binder Head Slotted |
RoHS Compliant | Yes |
Screw, Bnding Head, Slotted, 4-40 Thread, .250 Length, .229 OD, Nylon 6/6 | Keystone Electronics 9427 | RS Americas |
Screw, Binder, Nylon, 4-40, 6.4Mm | Newark Electronics |
1/4 4-40 NYLON BND Binding Head Slotted Screw | Future Electronics |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1/4 4-40 NYLON BND | Sager |
Where can I find additional details, specifications and documents for a 9427?
Additional datasheets, footprints and schematics for 9427 are listed on our Part Details page. You can also find images and similar parts to 9427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9427 fall under?
The 9427 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.
Can I view similar or alternative parts?
You can view similar parts to 9427 when available in the Plastic Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9427 you can contact the distributor directly for product support, shipping queries etc.
Is the 9427 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9427 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 9427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9427 often in real-time on the comparison pages.
What if I can't find stock of 9427?
You can fill out our help required form which you can use to request a quote for 9427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.