Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 12mm |
Supply Voltage Min | 6V |
Supply Voltage Max | 240V |
Panel Cutout Height | 38.1mm |
Panel Cutout Width | 120.65mm |
Operating Temperature Min | -26°C |
Operating Temperature Max | 50°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 12mm |
Supply Voltage Min | 6V |
Supply Voltage Max | 240V |
Panel Cutout Height | 38.1mm |
Panel Cutout Width | 120.65mm |
Operating Temperature Min | -26°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Counter: electronical | Transfer Multisort Elektronik |
LCD Counter, 6-digit, AC/DC In, Key Reset, Wire Leads, Panel Mount, 9415 Series | Trumeter 9415-005 | RS Americas |
Totalizing Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 9415-005?
Additional datasheets, footprints and schematics for 9415-005 are listed on our Part Details page. You can also find images and similar parts to 9415-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9415-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9415-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9415-005 fall under?
The 9415-005 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 9415-005 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9415-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 9415-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9415-005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 9415-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9415-005 often in real-time on the comparison pages.
What if I can't find stock of 9415-005?
You can fill out our help required form which you can use to request a quote for 9415-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.