Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.58
|
1,627
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.58
|
379
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
40
in stock
|
Buy Now | |
element14
from US$9.22
|
40
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$5.07
|
18
in stock
|
Buy Now | |
Sager
from US$1.04
|
-
|
Buy Now |
Viscosity | Low Viscosity |
---|---|
Product Range | - |
Weight | - |
Volume | - |
Adhesive Type | Cyanoacrylate |
Cure | Humidity |
Adhesive Colour | Transparent |
Dispensing Method | Bottle |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Battery, Disposable | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB PLUG | Heilind Electronics |
USB Micro 2.0 Type B Cable Plug Kit Contacts Insulator Shell UL94V-0 | Keystone Electronics 941 | RS Americas |
USB Connectors Micro USB plug | Sager |
Status: | Unknown |
---|---|
Series: | SB175 Series |
RoHS: | Unknown |
Product Range | SB175 Series |
---|---|
No. of Positions | 2Positions |
For Use With | Anderson SB175 Series 10-0AWG Contacts |
Connector Housing, 2Pos, Blue | Newark Electronics |
Anderson Power Products Battery Connector Housing, Neutral, 280A, Blue, Poles - 2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 941?
Additional datasheets, footprints and schematics for 941 are listed on our Part Details page. You can also find images and similar parts to 941 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 941 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 941 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 941 fall under?
The 941 is listed under Chemicals & Adhesives > Adhesives & Glues > Super Glue.
Can I view similar or alternative parts?
You can view similar parts to 941 when available in the Super Glue range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 941 you can contact the distributor directly for product support, shipping queries etc.
Is the 941 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 941 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 941.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 941 often in real-time on the comparison pages.
What if I can't find stock of 941?
You can fill out our help required form which you can use to request a quote for 941 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.