Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$3.25
Modular Connector Type | RJ11 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 30 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ11 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Connector, Rj11, Plug, 6P6C, Crimp | Newark Electronics |
CONNECTOR, RJ11, PLUG, 6P6C, CRIMP | element14 |
Modular Connectors / Ethernet Connectors CONN MOD PLUG 6P6C SHIELDED | Sager |
Where can I find additional details, specifications and documents for a 940-SP-360606-A151?
Additional datasheets, footprints and schematics for 940-SP-360606-A151 are listed on our Part Details page. You can also find images and similar parts to 940-SP-360606-A151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-SP-360606-A151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-SP-360606-A151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-SP-360606-A151 fall under?
The 940-SP-360606-A151 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to 940-SP-360606-A151 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-SP-360606-A151 you can contact the distributor directly for product support, shipping queries etc.
Is the 940-SP-360606-A151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-SP-360606-A151 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 940-SP-360606-A151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-SP-360606-A151 often in real-time on the comparison pages.
What if I can't find stock of 940-SP-360606-A151?
You can fill out our help required form which you can use to request a quote for 940-SP-360606-A151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.