Status: | Unknown |
---|---|
Series: | 30 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 30 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL |
Body Plating | Gold |
Case Material | Polycarbonate |
Colour | Clear |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 1.5A |
External Depth | 7.9mm |
External Length / Height | 22.5mm |
External Width | 11.7mm |
Flammability Rating | UL94V-0 |
Gender | Plug |
Height | 22.5mm |
Insulation Resistance | 500Mohm |
No. of Contacts | 8Contacts |
No. of Mating Cycles | 1000 |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Rj45 Modular, Plug, 8 Position, 1Port | Newark Electronics |
PLUG, MODULAR, 8WAY, PK10 | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a 940-SP-3088R?
Additional datasheets, footprints and schematics for 940-SP-3088R are listed on our Part Details page. You can also find images and similar parts to 940-SP-3088R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-SP-3088R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-SP-3088R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-SP-3088R fall under?
The 940-SP-3088R is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 940-SP-3088R when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-SP-3088R you can contact the distributor directly for product support, shipping queries etc.
Is the 940-SP-3088R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-SP-3088R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 940-SP-3088R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-SP-3088R often in real-time on the comparison pages.
What if I can't find stock of 940-SP-3088R?
You can fill out our help required form which you can use to request a quote for 940-SP-3088R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.