Status: | Unknown |
---|---|
Series: | 940 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$4.37
|
1,656
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
759
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.37
|
386
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
41
in stock
|
Buy Now | |
element14
from US$2.22
|
41
in stock
|
Buy Now | |
Sager
from US$1.93
|
-
|
Buy Now |
No. of Contacts | 84Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | 940 Series |
Row Pitch | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
STD PLCC SOCKET THROUGH HOLE | Heilind Electronics |
Standard Profile 84 Position 2.54 mm Pitch Through Hole PLCC Socket | Future Electronics |
Conn IC Socket PLCC 84 940 Series Thru-Hole 0.1" Pin Spcng Phosphor Bronze | Mill-Max 940-44-084-24-000000 | RS Americas |
Plcc Socket, 84 Position, Through Hole Vertical | Newark Electronics |
PLCC SOCKET, 84 POSITION, THROUGH HOLE VERTICAL | element14 |
IC & Component Sockets 84 POS. TIN PLATED through-hole | Sager |
Where can I find additional details, specifications and documents for a 940-44-084-24-000000?
Additional datasheets, footprints and schematics for 940-44-084-24-000000 are listed on our Part Details page. You can also find images and similar parts to 940-44-084-24-000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-44-084-24-000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-44-084-24-000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-44-084-24-000000 fall under?
The 940-44-084-24-000000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 940-44-084-24-000000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-44-084-24-000000 you can contact the distributor directly for product support, shipping queries etc.
Is the 940-44-084-24-000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-44-084-24-000000 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 940-44-084-24-000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-44-084-24-000000 often in real-time on the comparison pages.
What if I can't find stock of 940-44-084-24-000000?
You can fill out our help required form which you can use to request a quote for 940-44-084-24-000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.