Status: | Unknown |
---|---|
Series: | 940 Series |
RoHS: | Unknown |
Prices starting from US$1.44
No. of Contacts | 52Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | 940 Series |
Row Pitch | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
IC & Component Sockets 52 POS. TIN PLATED through-hole | Sager |
Conn IC Socket PLCC 52 940 Series Thru-Hole 0.1" Pin Spcng Phosphor Bronze | Mill-Max 940-44-052-24-000000 | RS Americas |
Standard Profile 52 Position 2.54 mm Pitch Through Hole PLCC Socket | Future Electronics |
PLCC SOCKET, 52POS, 2.54MM, TH | element14 |
Plcc Socket, 52 Position, Through Hole Vertical | Newark Electronics |
Where can I find additional details, specifications and documents for a 940-44-052-24-000000 .?
Additional datasheets, footprints and schematics for 940-44-052-24-000000 . are listed on our Part Details page. You can also find images and similar parts to 940-44-052-24-000000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-44-052-24-000000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-44-052-24-000000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-44-052-24-000000 . fall under?
The 940-44-052-24-000000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 940-44-052-24-000000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-44-052-24-000000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 940-44-052-24-000000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-44-052-24-000000 . have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, element14 and Farnell have stock available or on a lead time for 940-44-052-24-000000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-44-052-24-000000 . often in real-time on the comparison pages.
What if I can't find stock of 940-44-052-24-000000 .?
You can fill out our help required form which you can use to request a quote for 940-44-052-24-000000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.