Status: | Unknown |
---|---|
Series: | 940 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
293
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
8,796
in stock
|
Buy Now | |
Sager
from US$1.17
|
2,392
in stock
|
Buy Now | |
Heilind Electronics
from US$2.52
|
2,094
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
708
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.52
|
489
in stock
|
Buy Now | |
element14
from US$2.19
|
293
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
184
in stock
|
Buy Now | |
Electro Enterprises
-
|
5,564
in stock
|
Buy Now |
No. of Contacts | 44Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | 940 Series |
Row Pitch | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Conn IC Socket PLCC 44 940 Series Thru-Hole 0.1" Pin Spcng Phosphor Bronze | Mill-Max 940-44-044-24-000000 | RS Americas |
IC & Component Sockets 44 POS. TIN PLATED through-hole | Sager |
STANDARD PLCC SOCKET THROUGH HOLE | Heilind Electronics |
Standard Profile 44 Position 2.54 mm Pitch Through Hole PLCC Socket | Future Electronics |
Plcc Socket, 44 Position, Through Hole Vertical | Newark Electronics |
PLCC SOCKET, 44POS, 2.54MM, TH | element14 |
Where can I find additional details, specifications and documents for a 940-44-044-24-000000 .?
Additional datasheets, footprints and schematics for 940-44-044-24-000000 . are listed on our Part Details page. You can also find images and similar parts to 940-44-044-24-000000 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-44-044-24-000000 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-44-044-24-000000 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-44-044-24-000000 . fall under?
The 940-44-044-24-000000 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 940-44-044-24-000000 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-44-044-24-000000 . you can contact the distributor directly for product support, shipping queries etc.
Is the 940-44-044-24-000000 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-44-044-24-000000 . have stock available?
Authorised distributors including RS Americas, Sager, Heilind Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for 940-44-044-24-000000 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-44-044-24-000000 . often in real-time on the comparison pages.
What if I can't find stock of 940-44-044-24-000000 .?
You can fill out our help required form which you can use to request a quote for 940-44-044-24-000000 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.