Status: | Unknown |
---|---|
Series: | 940 Series |
RoHS: | Unknown |
Prices starting from US$0.86
No. of Contacts | 44Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | - |
Product Range | 940 Series |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
IC Socket 44Cnts 0.05in. PhosphorBronze Tin over Nickel Packaged Tube-Loose | Mill-Max 940-44-044-17-400000 | RS Americas |
Plcc Socket, 44 Position, Smt Vertical | Newark Electronics |
PLCC SOCKET, 44POS, SMT | element14 |
Standard Profile 44 Position 1.27 mm Pitch Surface Mount PLCC Socket | Future Electronics |
IC & Component Sockets 44 POS. TIN PLATED SMT | Sager |
Where can I find additional details, specifications and documents for a 940-44-044-17-400000?
Additional datasheets, footprints and schematics for 940-44-044-17-400000 are listed on our Part Details page. You can also find images and similar parts to 940-44-044-17-400000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 940-44-044-17-400000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940-44-044-17-400000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 940-44-044-17-400000 fall under?
The 940-44-044-17-400000 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 940-44-044-17-400000 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 940-44-044-17-400000 you can contact the distributor directly for product support, shipping queries etc.
Is the 940-44-044-17-400000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 940-44-044-17-400000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Future Electronics and Sager have stock available or on a lead time for 940-44-044-17-400000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 940-44-044-17-400000 often in real-time on the comparison pages.
What if I can't find stock of 940-44-044-17-400000?
You can fill out our help required form which you can use to request a quote for 940-44-044-17-400000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.