94030-3911 Connectors by Molex

FEMALE QUICK DISCONN 6.35MM 16-14AWG

Status: Unknown
Series: 94030 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range 94030 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 16AWG
Wire Size AWG Max 14AWG

Alternative Descriptions

Female Quick Disconn, 6.35Mm, 16-14Awg | Newark Electronics
Quick Disconnect Terminal F 19.2mm 7.4mm Tin T/R | Avnet America
Quick Disconnect, Female, for (1.00-2.50mm²) 14-16 AWG Wire, Accepts 6.35 x 0.81mm Tab | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 94030-3911?

Additional datasheets, footprints and schematics for 94030-3911 are listed on our Part Details page. You can also find images and similar parts to 94030-3911 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 94030-3911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94030-3911 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 94030-3911 fall under?

The 94030-3911 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 94030-3911 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 94030-3911 you can contact the distributor directly for product support, shipping queries etc.

Is the 94030-3911 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 94030-3911 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 94030-3911.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 94030-3911 often in real-time on the comparison pages.

What if I can't find stock of 94030-3911?

You can fill out our help required form which you can use to request a quote for 94030-3911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay