9400913001 Primary Wire by TE Connectivity

ACW0219-4.00-0(BP)

Status: Active
Series: -
RoHS: Unknown
Aliases: 9400913001,
6-1197279-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.69
26,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Bare Copper
Insulation Material Radiation-Crosslinked, Modified Polyalkene
Wire Color (Base) Black
Nominal Outside Diameter 3.55mm, .14in
Wire Size 4mm²
Voltage Rating 50VAC
Packaging Method Barrel
Packaging Quantity 1000m
Cable Type Primary Wire
Operating Temperature Range -40 – 150°C

Alternative Descriptions

Cable 1Conductor 4mm2 Bare Copper Black 50V | Avnet America
Multi-Conductor Cables ACW0219-4.00-0(BP) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9400913001?

Additional datasheets, footprints and schematics for 9400913001 are listed on our Part Details page. You can also find images and similar parts to 9400913001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9400913001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9400913001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9400913001 fall under?

The 9400913001 is listed under Wire & Cable > Primary Wire.

Can I view similar or alternative parts?

You can view similar parts to 9400913001 when available in the Primary Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9400913001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9400913001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9400913001 have stock available?

Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 9400913001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9400913001 often in real-time on the comparison pages.

What if I can't find stock of 9400913001?

You can fill out our help required form which you can use to request a quote for 9400913001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay