Status: | Unknown |
---|---|
Series: | 9400 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 18A |
Product Range | 9400 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Quick Connect |
Relay, 9400-04Q1999=SPDT 24V PR | TE Connectivity 9400-04Q1999 | RS Americas |
Relay, Spdt, 125Vac, 18A | Newark Electronics |
Where can I find additional details, specifications and documents for a 9400-04Q1999?
Additional datasheets, footprints and schematics for 9400-04Q1999 are listed on our Part Details page. You can also find images and similar parts to 9400-04Q1999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9400-04Q1999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9400-04Q1999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9400-04Q1999 fall under?
The 9400-04Q1999 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 9400-04Q1999 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9400-04Q1999 you can contact the distributor directly for product support, shipping queries etc.
Is the 9400-04Q1999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9400-04Q1999 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 9400-04Q1999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9400-04Q1999 often in real-time on the comparison pages.
What if I can't find stock of 9400-04Q1999?
You can fill out our help required form which you can use to request a quote for 9400-04Q1999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.