Status: | Active |
---|---|
Series: | 93LC56C |
RoHS: | Compliant |
Prices starting from US$0.29
Industry Standard Microwire Serial I/O |
Up to 3 MHz clock compatibility |
ORG Pin to select word size |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Low Power Consumption: |
Read current 100 uA (Typ), 1 mA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 2K bits (x8 or x16) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 3 MHz |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
93AA56A/B/C, 93LC56A/B/C, 93C56A/B/C 2-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx56x Devices |
IBIS Model - 93xx56C Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
2k, 128 X 8 OR 64 X 16 SERIAL EE | Microchip Technology |
Ic,serial Eeprom,128X16/256X8,cmos,llcc,8Pin,plastic Rohs Compliant: Yes |Microchip 93LC56CT-I/MC | Newark Electronics |
EEPROM Serial-Microwire 2K-bit 256 x 8/128 x 16 3.3V/5V 8-Pin DFN EP T/R | Avnet America |
2k, 256 X 8 OR 128 X 16 SERIAL EE, IND8 DFN 2x3x0.9mm T/R | Microchip Technology Inc. 93LC56CT-I/MC | RS Americas |
SERIAL EEPROM, 2KBIT, 2MHZ, DFN-8 | Farnell |
Where can I find additional details, specifications and documents for a 93LC56CT-I/MC?
Additional datasheets, footprints and schematics for 93LC56CT-I/MC are listed on our Part Details page. You can also find images and similar parts to 93LC56CT-I/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC56CT-I/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC56CT-I/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC56CT-I/MC you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC56CT-I/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC56CT-I/MC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 93LC56CT-I/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC56CT-I/MC often in real-time on the comparison pages.
What if I can't find stock of 93LC56CT-I/MC?
You can fill out our help required form which you can use to request a quote for 93LC56CT-I/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.