Status: | Active |
---|---|
Series: | 93C66B |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,634
in stock
|
Buy Now | |
element14
from US$0.40
|
1,634
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,634
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
355
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Microchip Technology
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
256 x 16-Bit Organization |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (2 ms max.) |
Read current 100 uA (Typ), 500 uA (Max) |
Write current 500 uA (Typ), 2 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 4K bits (x16) |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | None |
Endurance | 1,000,000 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
93AA66A/B/C, 93LC66A/B/C, 93C66A/B/C 4-Kbit Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx66x Devices |
IBIS Model - 93xx66B Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip 93C66B-I/MS | Newark Electronics |
EEPROM, 4KBIT, -40 TO 85DEG C | element14 |
Microchip 93C66B-I/MS Serial EEPROM Memory,4kbit,200ns,4.5 to 5.5V 8-Pin MSOP | Microchip Technology Inc. 93C66B-I/MS | RS Americas |
IC: EEPROM memory | Transfer Multisort Elektronik |
Microchip Technology, 93C66B-I/MS | RS |
EEPROM Serial-Microwire 4K-bit 256 x 16 5V 8-Pin MSOP Tube | Avnet America |
4K, 256 X 16 ERIAL EE | Microchip Technology |
Where can I find additional details, specifications and documents for a 93C66B-I/MS?
Additional datasheets, footprints and schematics for 93C66B-I/MS are listed on our Part Details page. You can also find images and similar parts to 93C66B-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93C66B-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C66B-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93C66B-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the 93C66B-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93C66B-I/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 93C66B-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93C66B-I/MS often in real-time on the comparison pages.
What if I can't find stock of 93C66B-I/MS?
You can fill out our help required form which you can use to request a quote for 93C66B-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.