Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RDSS-75(S10),
1197272-3 |
Prices starting from US$74.57
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$74.57
|
-
|
Buy Now |
Number of Cables Sealed (with 2 RDSS-Clips) | Up to 7 |
---|---|
Material | Inflatable bladder of flexible aluminum-polyethylene laminate |
Sealing Clip | RDSS-CLIP-75 |
Number of Cables Sealed (with 1 RDSS-Clip) | Up to 4 |
Admissible Cable Dia. at Duct Inside Dia. | 0-28 at 55.0 mmmm, 0-30 at 60.0 mmmm, 0-56 at 75.0 mmmm, 0-46 at 70.0 mmmm, 0-40 at 65.0 mmmm |
Ducting Systems | Plastic, Concrete, Steel |
Independent of Duct Ovality | Yes |
Product Use | Power Cable to provide watertight seal |
Sealing Mastic | Yes |
Packaging Quantity (Piece) | 10 |
Product Availability | ANZPAC, EMEA, AMERICAS, ASIA |
Product Type | Duct Sealing System |
Installation Condition | Wet, Dry |
RDSS-75(S10) | TE Connectivity 938709-000 | RS Americas |
Where can I find additional details, specifications and documents for a 938709-000?
Additional datasheets, footprints and schematics for 938709-000 are listed on our Part Details page. You can also find images and similar parts to 938709-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 938709-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 938709-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 938709-000 fall under?
The 938709-000 is listed under Power Systems > Power Cable Accessories > Duct Seals.
Can I view similar or alternative parts?
You can view similar parts to 938709-000 when available in the Duct Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 938709-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 938709-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 938709-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 938709-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 938709-000 often in real-time on the comparison pages.
What if I can't find stock of 938709-000?
You can fill out our help required form which you can use to request a quote for 938709-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.