Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 0.06" |
External Width | 2.2mm |
Inner Diameter | 0.81mm |
Outer Diameter | 2.2mm |
Overall Length | 0.06" |
RoHS Compliant | Yes |
Pcb Mounting, Round, Nylon 6, 0.06Inch | Newark Electronics |
938 Series Universal .060 in Long Nylon Tubular Spacer | Future Electronics |
Nylon Tubular, 0.060 in. Length, 0.085 OD, 0.032 ID, White | Bivar Inc. 938-060 | RS Americas |
Where can I find additional details, specifications and documents for a 938-060?
Additional datasheets, footprints and schematics for 938-060 are listed on our Part Details page. You can also find images and similar parts to 938-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 938-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 938-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 938-060 fall under?
The 938-060 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 938-060 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 938-060 you can contact the distributor directly for product support, shipping queries etc.
Is the 938-060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 938-060 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 938-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 938-060 often in real-time on the comparison pages.
What if I can't find stock of 938-060?
You can fill out our help required form which you can use to request a quote for 938-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.