Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
Connector Mounting | Cable Mount |
Gender | Plug |
RoHS Compliant | Yes |
Connector, Rj50, Plug, 10P10C, Crimp | Newark Electronics |
Modular Connectors / Ethernet Connectors RJ50 Connector | Sager |
Where can I find additional details, specifications and documents for a 937-SP-361010-A161?
Additional datasheets, footprints and schematics for 937-SP-361010-A161 are listed on our Part Details page. You can also find images and similar parts to 937-SP-361010-A161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 937-SP-361010-A161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 937-SP-361010-A161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 937-SP-361010-A161 fall under?
The 937-SP-361010-A161 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 937-SP-361010-A161 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 937-SP-361010-A161 you can contact the distributor directly for product support, shipping queries etc.
Is the 937-SP-361010-A161 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 937-SP-361010-A161 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 937-SP-361010-A161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 937-SP-361010-A161 often in real-time on the comparison pages.
What if I can't find stock of 937-SP-361010-A161?
You can fill out our help required form which you can use to request a quote for 937-SP-361010-A161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.