Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | White |
Number of Positions | 33 |
Mating Tab Width | .09in, 2.8mm, 2.28mm, .11in |
Width | 1.48in, 37.7mm |
Height | 39mm, 1.53in |
Length | 2.51in, 64mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 65 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector System | Wire-to-Panel |
Where can I find additional details, specifications and documents for a 936346-1?
Additional datasheets, footprints and schematics for 936346-1 are listed on our Part Details page. You can also find images and similar parts to 936346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936346-1 fall under?
The 936346-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936346-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936346-1 have stock available?
There is no stock from authorised distributors for 936346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936346-1 often in real-time on the comparison pages.
What if I can't find stock of 936346-1?
You can fill out our help required form which you can use to request a quote for 936346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.