Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .09in, 2.3mm |
Length | 1.499in, 38.1mm |
Height | .8268in, 21mm |
Width | 17.8mm, .7007in |
Centerline (Pitch) | 4mm, .157in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 300 |
Packaging Method | Bag |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 5mm, .197in |
090III 18P PLUG ASSY Mating Tab Width: 2.3 mm Mating Tab Width: .09 in Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): .157 in Multilock & Connector Housing | 2.3 mm .09" Wire-to-Wire 18 | Part Number: 936204-1 | Internal Number: 936204-1 | .157" | TE Connectivity | TE Store |
Conn Housing RCP 18 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936204-1?
Additional datasheets, footprints and schematics for 936204-1 are listed on our Part Details page. You can also find images and similar parts to 936204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936204-1 fall under?
The 936204-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936204-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936204-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 936204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936204-1 often in real-time on the comparison pages.
What if I can't find stock of 936204-1?
You can fill out our help required form which you can use to request a quote for 936204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.