Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.28
|
2,159
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
2,159
in stock
|
Buy Now | |
Distrelec
from US$5.34
|
2,159
in stock
|
Buy Now | |
TTI Europe
from US$6.35
|
705
in stock
|
Buy Now | |
RS
from US$4.37
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.58
|
22
in stock
|
Buy Now | |
RS Americas
from US$4.77
|
9
in stock
|
Buy Now | |
element14
from US$7.07
|
-
|
Buy Now |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 16A |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Compliant |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
RoHS Compliant | Yes |
3A Sq5/0 F Ins Crp 5P 16A 250/400V |Molex/flamar 936010435 | Newark Electronics |
CRIMP TERMINALS | Farnell |
S-Q5/0 230/400V 16A FEMALE 5P | TTI Europe |
3A SQ5/0 F ins Crp 5P 16A 250/400V | RS |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Connector, GWconnect, 3A SQ5/0 Female insert Crimp 5P 16A 250/400V | Molex Woodhead/Brad 93601-0435 | RS Americas |
Where can I find additional details, specifications and documents for a 93601-0435?
Additional datasheets, footprints and schematics for 93601-0435 are listed on our Part Details page. You can also find images and similar parts to 93601-0435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93601-0435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93601-0435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93601-0435 fall under?
The 93601-0435 is listed under GWCONNECT BY MOLEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 93601-0435 when available in the GWCONNECT BY MOLEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93601-0435 you can contact the distributor directly for product support, shipping queries etc.
Is the 93601-0435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93601-0435 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 93601-0435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93601-0435 often in real-time on the comparison pages.
What if I can't find stock of 93601-0435?
You can fill out our help required form which you can use to request a quote for 93601-0435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.