Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Prices starting from US$18.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$59.08
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$55.00
|
357
in stock
|
Buy Now | |
Distrelec
from US$24.68
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.72
|
30
in stock
|
Buy Now | |
RS
from US$25.12
|
20
in stock
|
Buy Now | |
RS Americas
from US$28.78
|
10
in stock
|
Buy Now | |
element14
from US$33.29
|
-
|
Buy Now | |
TTI Europe
from US$18.38
|
-
|
Buy Now |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 12 Contacts, 12Contacts |
Rectangular Shell Size | 24B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 12 Contacts |
Rectangular Shell Size | 24B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
RoHS Compliant | No |
24B Sk4/8 M Ins Scrw 4X80A+8X16A 500V |Molex 936010247 | Newark Electronics |
Molex Heavy Duty Power Connector 4PX80A +8P X 16A +PE SRW TERM 7312.6143.0 | Distrelec |
CRIMP TERMINALS | Farnell |
Connector: HDC | Transfer Multisort Elektronik |
24B SK4/8 M ins Scrw 4x80A+8x16A 500V | RS |
Heavy Duty Connector, GWconnect, 24B SK4/8 Male insert screw 500V | Molex Woodhead/Brad 93601-0247 | RS Americas |
24B SK4/8 M INS SCRW 4X80A | TTI Europe |
Where can I find additional details, specifications and documents for a 93601-0247?
Additional datasheets, footprints and schematics for 93601-0247 are listed on our Part Details page. You can also find images and similar parts to 93601-0247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93601-0247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93601-0247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93601-0247 fall under?
The 93601-0247 is listed under GWCONNECT BY MOLEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 93601-0247 when available in the GWCONNECT BY MOLEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93601-0247 you can contact the distributor directly for product support, shipping queries etc.
Is the 93601-0247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93601-0247 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 93601-0247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93601-0247 often in real-time on the comparison pages.
What if I can't find stock of 93601-0247?
You can fill out our help required form which you can use to request a quote for 93601-0247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.