Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.30
|
37
in stock
|
Buy Now | |
Distrelec
from US$18.32
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$43.20
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$24.58
|
37
in stock
|
Buy Now | |
element14
from US$16.13
|
37
in stock
|
Buy Now | |
RS
from US$17.66
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.24
|
11
in stock
|
Buy Now | |
RS Americas
from US$14.84
|
9
in stock
|
Buy Now | |
Rutronik
from US$22.58
|
-
|
Buy Now | |
TTI Europe
from US$9.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 16B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 35A |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts |
Rectangular Shell Size | 16B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 35A |
RoHS Compliant | No |
Heavy Duty Insert, Plug, 6Pos, 20-10Awg | Newark Electronics |
16B SHSB M ins Scrw 6P 35A 830V | RS |
Connector: HDC | Transfer Multisort Elektronik |
Heavy Duty Connector, GWconnect, 16B SHSB Male insert screw 6P 35A 830V | Molex Woodhead/Brad 93601-0219 | RS Americas |
16B STD Hood 2Pgs LC S/E | Rutronik |
16B SHSB M INS SCRW 6P 35A | TTI Europe |
Conn Rectangular Insert M 6 POS Cable Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 93601-0219?
Additional datasheets, footprints and schematics for 93601-0219 are listed on our Part Details page. You can also find images and similar parts to 93601-0219 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93601-0219 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93601-0219 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93601-0219 fall under?
The 93601-0219 is listed under GWCONNECT BY MOLEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 93601-0219 when available in the GWCONNECT BY MOLEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93601-0219 you can contact the distributor directly for product support, shipping queries etc.
Is the 93601-0219 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93601-0219 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 93601-0219.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93601-0219 often in real-time on the comparison pages.
What if I can't find stock of 93601-0219?
You can fill out our help required form which you can use to request a quote for 93601-0219 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.