Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Prices starting from US$13.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.34
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$20.33
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$39.70
|
46
in stock
|
Buy Now | |
Distrelec
from US$16.80
|
46
in stock
|
Buy Now | |
RS
from US$21.60
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$22.77
|
9
in stock
|
Buy Now | |
element14
from US$22.23
|
9
in stock
|
Buy Now | |
RS Americas
from US$15.78
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 16 Contacts, 16Contacts |
Rectangular Shell Size | 16A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Compliant |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 16 Contacts |
Rectangular Shell Size | 16A |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
RoHS Compliant | Yes |
Molex 936010143 | Rapid Electronics |
16A SA F ins ScrwAg 16P 16A 250V | RS |
Heavy Duty Insert, Rcpt, 16Pos, 20-14Awg | Newark Electronics |
HEAVY DUTY INSERT, RCPT, 16POS, 20-14AWG | element14 |
Heavy Duty Connector, GWconnect, 16A SA Female insert screwAg 16P 16A 250V | Molex Woodhead/Brad 93601-0143 | RS Americas |
GWconnect Screw Terminal Insert Female 16 Position Silver Plated Size 16A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 93601-0143?
Additional datasheets, footprints and schematics for 93601-0143 are listed on our Part Details page. You can also find images and similar parts to 93601-0143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93601-0143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93601-0143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93601-0143 fall under?
The 93601-0143 is listed under GWCONNECT BY MOLEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 93601-0143 when available in the GWCONNECT BY MOLEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93601-0143 you can contact the distributor directly for product support, shipping queries etc.
Is the 93601-0143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93601-0143 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 93601-0143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93601-0143 often in real-time on the comparison pages.
What if I can't find stock of 93601-0143?
You can fill out our help required form which you can use to request a quote for 93601-0143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.