Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Prices starting from US$10.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.56
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$27.72
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$31.80
|
55
in stock
|
Buy Now | |
Distrelec
from US$13.49
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.69
|
23
in stock
|
Buy Now | |
RS
from US$16.30
|
14
in stock
|
Buy Now | |
RS Americas
from US$12.74
|
4
in stock
|
Buy Now | |
element14
from US$18.39
|
-
|
Buy Now | |
TTI Europe
from US$10.71
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 10 Contacts, 10Contacts |
Rectangular Shell Size | 10A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
SVHC | No SVHC (27-Jun-2018) |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 10 Contacts |
Rectangular Shell Size | 10A |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
RoHS Compliant | Yes |
Molex 936010139 | Rapid Electronics |
10A Sa M Ins Scrwag 10P 16A 250V |Molex/flamar 936010139 | Newark Electronics |
Connector: HDC | Transfer Multisort Elektronik |
10A SA M ins ScrwAg 10P 16A 250V | RS |
Heavy Duty Connector, GWconnect, 10A SA Male insert screwAg 10P 16A 250V | Molex Woodhead/Brad 93601-0139 | RS Americas |
10P + PE MALE INSERT 16A | TTI Europe |
Screw Terminal Insert Receptacle 10 POS Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 93601-0139?
Additional datasheets, footprints and schematics for 93601-0139 are listed on our Part Details page. You can also find images and similar parts to 93601-0139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93601-0139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93601-0139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93601-0139 fall under?
The 93601-0139 is listed under GWCONNECT BY MOLEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 93601-0139 when available in the GWCONNECT BY MOLEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93601-0139 you can contact the distributor directly for product support, shipping queries etc.
Is the 93601-0139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93601-0139 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 93601-0139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93601-0139 often in real-time on the comparison pages.
What if I can't find stock of 93601-0139?
You can fill out our help required form which you can use to request a quote for 93601-0139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.