Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
935961-000,
7-1197251-4 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
Adapter Entry Size | 4 |
Material | Nickel Aluminum Bronze |
Cable Diameter Range | 3.2 – 5.1mm, .125 – .2in |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W |
Termination Device Included | TR04AI |
Connector Shell Size | 13, C |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Connector Accessories Tinel Lock Adapter With Ring Nickel Aluminum Bronze Entry Size 04 | Avnet America |
Circular MIL Spec Backshells TXR40BW00-1204AI | Sager |
Where can I find additional details, specifications and documents for a 935961-000?
Additional datasheets, footprints and schematics for 935961-000 are listed on our Part Details page. You can also find images and similar parts to 935961-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 935961-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 935961-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 935961-000 fall under?
The 935961-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 935961-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 935961-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 935961-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 935961-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 935961-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 935961-000 often in real-time on the comparison pages.
What if I can't find stock of 935961-000?
You can fill out our help required form which you can use to request a quote for 935961-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.