Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1198852-2,
935240-000 |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$9.00
|
-
|
Buy Now |
Shield Material | Tin-Plated Copper |
---|---|
Conductor Material | Tin-Plated Copper |
Shield Style | Single |
Jacket Color | Transparent White |
Jacket Material | Modified FEP |
Cable Dielectric Diameter | 2.77mm, .109in |
Overall Outside Diameter | 7.34mm, .289in |
Wire Size | .5176mm², 20AWG |
Wire Diameter | .04in, 1.02mm |
Impedance | 120Ω |
Capacitance | 10.5pF/ft |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Cable Style | Twisted Pair |
Cable Type | Cheminax |
Velocity of Propagation | 78% |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Twinaxial Cable 2Conductors 20AWG/36AWG Tin Plated Copper Translucent White | Avnet America |
Where can I find additional details, specifications and documents for a 935240-000?
Additional datasheets, footprints and schematics for 935240-000 are listed on our Part Details page. You can also find images and similar parts to 935240-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 935240-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 935240-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 935240-000 fall under?
The 935240-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 935240-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 935240-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 935240-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 935240-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 935240-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 935240-000 often in real-time on the comparison pages.
What if I can't find stock of 935240-000?
You can fill out our help required form which you can use to request a quote for 935240-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.