9347 Fasteners & Fixings by Keystone Electronics

SCREW, PAN HEAD, NYLON 6.6, 8-32, 19.1MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.09
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.10
-
Buy Now
Logo for Sager
Sager
from US$0.05
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Thread Size - Imperial 8-32
Screw Length 19.1mm
Fastener Material Nylon 6.6 (Polyamide 6.6)
Screw Head Style Pan Head Slotted
RoHS Compliant Yes

Alternative Descriptions

Screw | Transfer Multisort Elektronik
Screw, Pan Head, Nylon 6.6, 8-32, 19.1Mm | Newark Electronics
Screw, Machine | Carlton-Bates
Screws & Fasteners 3/4 8-32 NYLON PAN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9347?

Additional datasheets, footprints and schematics for 9347 are listed on our Part Details page. You can also find images and similar parts to 9347 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9347 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9347 fall under?

The 9347 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.

Can I view similar or alternative parts?

You can view similar parts to 9347 when available in the Plastic Screws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9347 you can contact the distributor directly for product support, shipping queries etc.

Is the 9347 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9347 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 9347.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9347 often in real-time on the comparison pages.

What if I can't find stock of 9347?

You can fill out our help required form which you can use to request a quote for 9347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay