Status: | Unknown |
---|---|
Series: | ML-XT 93445 Series |
RoHS: | Unknown |
Product Range | ML-XT 93445 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
For Use With | Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
IP Rating | IP69K |
Voltage Rating | 500VDC |
Current Rating | 13A |
SVHC | No SVHC (07-Jul-2017) |
Connector: automotive | Transfer Multisort Elektronik |
3Cct Plug Grey With Large Seal Assy |Molex 93445-2202 | Newark Electronics |
Conn Housing PL 3 POS ST Cable Mount Bag | Avnet America |
ML-XTâ„¢ Sealed 3 Circuit Plug Housing, Pre-Assembled with Large Rear Seal and Cover, Grey | Power and Signal Group |
Where can I find additional details, specifications and documents for a 93445-2202?
Additional datasheets, footprints and schematics for 93445-2202 are listed on our Part Details page. You can also find images and similar parts to 93445-2202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93445-2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93445-2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93445-2202 fall under?
The 93445-2202 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 93445-2202 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93445-2202 you can contact the distributor directly for product support, shipping queries etc.
Is the 93445-2202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93445-2202 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 93445-2202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93445-2202 often in real-time on the comparison pages.
What if I can't find stock of 93445-2202?
You can fill out our help required form which you can use to request a quote for 93445-2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.