Status: | Unknown |
---|---|
Series: | ML-XT 93444 Series |
RoHS: | Unknown |
Product Range | ML-XT 93444 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
For Use With | Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
IP Rating | IP69K |
Voltage Rating | 500VDC |
Current Rating | 13A |
SVHC | No SVHC (20-Jun-2016) |
Ml-Xt 12Cct Rec Grey A W Sml Seal Assy/Molex |Molex 93444-6112 | Newark Electronics |
Conn Housing RCP 12 POS ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | ML-XT 93444 Series |
RoHS: | Compliant |
Product Range | ML-XT 93444 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
For Use With | Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts |
Connector Body Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 93444-6112?
Additional datasheets, footprints and schematics for 93444-6112 are listed on our Part Details page. You can also find images and similar parts to 93444-6112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93444-6112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93444-6112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93444-6112 fall under?
The 93444-6112 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 93444-6112 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93444-6112 you can contact the distributor directly for product support, shipping queries etc.
Is the 93444-6112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93444-6112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 93444-6112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93444-6112 often in real-time on the comparison pages.
What if I can't find stock of 93444-6112?
You can fill out our help required form which you can use to request a quote for 93444-6112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.