Status: | Unknown |
---|---|
Series: | ML-XT 93444 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
5,150
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
5,150
in stock
|
Buy Now | |
element14
from US$1.26
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | ML-XT 93444 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
For Use With | Molex ML-XT Series 84524-0004 & 84524-0014 Pin Contacts |
Connector Body Material | Nylon (Polyamide) Body |
IP Rating | IP69K |
Voltage Rating | 500VDC |
Current Rating | 13A |
SVHC | No SVHC (15-Jan-2019) |
Molex Automotive Connectors MLXT 3CKT RECP W/S | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A | Farnell |
AUTOMOTIVE CONN HOUSING, RCPT, 3WAYS | element14 |
Connector: automotive | Transfer Multisort Elektronik |
3Cct Receptacle Black W Small Seal Assy/Molex |Molex 93444-2101 | Newark Electronics |
Conn Housing RCP 3 POS ST Cable Mount Bag | Avnet America |
ML-XTâ„¢ Sealed 3 Circuit Receptacle Housing, Pre-Assembled with Small Rear Seal and Cover, Black | Power and Signal Group |
Where can I find additional details, specifications and documents for a 93444-2101?
Additional datasheets, footprints and schematics for 93444-2101 are listed on our Part Details page. You can also find images and similar parts to 93444-2101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93444-2101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93444-2101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93444-2101 fall under?
The 93444-2101 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 93444-2101 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93444-2101 you can contact the distributor directly for product support, shipping queries etc.
Is the 93444-2101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93444-2101 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 93444-2101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93444-2101 often in real-time on the comparison pages.
What if I can't find stock of 93444-2101?
You can fill out our help required form which you can use to request a quote for 93444-2101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.