Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
934187-000,
1-1197239-4 |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.53
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
5,400
in stock
|
Buy Now | |
Farnell
from US$1.11
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Color | Green |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Water, Lubricating Oil, Aviation Fuel, Hydraulic Fluid |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Rnf-100-1/2-Gn-Fsp |Raychem Te Connectivity 934187-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-100-1/2-GN-FSP | Rapid Electronics |
TE Connectivity RNF-100-1/2-GN-FSP HEAT SHRINK TUBE SING | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Green Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1/2 GN PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 934187-000?
Additional datasheets, footprints and schematics for 934187-000 are listed on our Part Details page. You can also find images and similar parts to 934187-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 934187-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934187-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 934187-000 fall under?
The 934187-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 934187-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 934187-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 934187-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 934187-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 934187-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 934187-000 often in real-time on the comparison pages.
What if I can't find stock of 934187-000?
You can fill out our help required form which you can use to request a quote for 934187-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.