Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plug |
Voltage Rating | 60V |
Current Rating | 32A |
Insulator Colour | Brown |
Lead Length - Metric | 500mm |
Lead Length - Imperial | 19.7" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type A | 4mm Banana Plug Stackable |
Connector Type B | 4mm Banana Plug Stackable |
Lead Length | 500mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Hirschmann MLN 50/2,5 AU BR Messleitung 2,5mm? vergoldet 0,50m braun | Welectron |
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Brown, 60 V, 32 A, 500 Mm Rohs Compliant: Yes |Hirschmann Test And Measurement 934061705 | Newark Electronics |
TEST LEAD, BROWN, 500MM, 60V, 32A | element14 |
Where can I find additional details, specifications and documents for a 934061705?
Additional datasheets, footprints and schematics for 934061705 are listed on our Part Details page. You can also find images and similar parts to 934061705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 934061705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934061705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 934061705 fall under?
The 934061705 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 934061705 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 934061705 you can contact the distributor directly for product support, shipping queries etc.
Is the 934061705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 934061705 have stock available?
Authorised distributors including Welectron, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 934061705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 934061705 often in real-time on the comparison pages.
What if I can't find stock of 934061705?
You can fill out our help required form which you can use to request a quote for 934061705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.