Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Helmet Material | HDPE (High Density Polyethylene) |
---|---|
Helmet Colour | White |
Safety Category | EN397 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | HDP (High Density Polyethylene) |
Colour | White |
Helmet Size | 52cm to 62cm |
Material | High Density Polyethylene |
Protection Type | Safety |
Size | 52 x 62cm |
Weight | 372g |
Where can I find additional details, specifications and documents for a 933190?
Additional datasheets, footprints and schematics for 933190 are listed on our Part Details page. You can also find images and similar parts to 933190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 933190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 933190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 933190 fall under?
The 933190 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 933190 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 933190 you can contact the distributor directly for product support, shipping queries etc.
Is the 933190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 933190 have stock available?
There is no stock from authorised distributors for 933190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 933190 often in real-time on the comparison pages.
What if I can't find stock of 933190?
You can fill out our help required form which you can use to request a quote for 933190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.